Hosonic Electronic Co., Ltd. Crystals E3SB8E0000003E

Description
8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E3SB8E0000003ECT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB8E0000003ETR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB8E0000003EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 8MHZ, 10PF

XTAL 3225 8MHZ, 10PF

Buy Now Datasheet
XTAL 3225 8MHZ, 10PF

XTAL 3225 8MHZ, 10PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 3186-E3SB8E0000003ECT-ND E3SB8E0000003E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X-DN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
Crystal Units - 1734735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details