Hosonic Electronic Co., Ltd. Crystals E3SB48E000801E

Description
48MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E3SB48E000801ECT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB48E000801ETR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB48E000801EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 48MHZ, 12PF/10/10/0+85

XTAL 3225 48MHZ, 12PF/10/10/0+85

Buy Now Datasheet
XTAL 3225 48MHZ, 12PF/10/10/0+85

XTAL 3225 48MHZ, 12PF/10/10/0+85

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 3186-E3SB48E000801ECT-ND E3SB48E000801E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-30A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details