Hosonic Electronic Co., Ltd. Crystals E3SB39E000006E

Description
39MHz ±8ppm Crystal 10pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
39MHz ±8ppm Crystal 10pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E3SB39E000006ECT-ND - DigiKey
Thief River Falls, MN, United States
39MHz ±8ppm Crystal 10pF 30 Ohms 4-SMD, No Lead

39MHz ±8ppm Crystal 10pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB39E000006ETR-ND - DigiKey
Thief River Falls, MN, United States
39MHz ±8ppm Crystal 10pF 30 Ohms 4-SMD, No Lead

39MHz ±8ppm Crystal 10pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB39E000006EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 39MHZ, 10PF

XTAL 3225 39MHZ, 10PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E3SB39E000006ECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-122.8-CDX-0921CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
Crystal Units - 6720299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 7293256 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details