Hosonic Electronic Co., Ltd. Crystals E3SB37E0X0004E

Description
37.4MHz ±10ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.4MHz ±10ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E3SB37E0X0004ETR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB37E0X0004ECT-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 16pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB37E0X0004EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 37.4MHZ, 16PF

XTAL 3225 37.4MHZ, 16PF

Buy Now Datasheet
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 3186-E3SB37E0X0004ETR-ND E3SB37E0X0004E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Units - 6720397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details