Hosonic Electronic Co., Ltd. Oscillators, Resonators, and Crystals E3SB26E000036E

Description
SMD3225-4P Crystals ROHS
Description
SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - E3SB26E000036E - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
E3SB26E000036E
Oscillators, Resonators, and Crystals E3SB26E000036E
SMD3225-4P Crystals ROHS

SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number E3SB26E000036E
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystal Units - 216298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details