Hosonic Electronic Co., Ltd. Crystals E3SB25E001803E

Description
25MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E3SB25E001803ECT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB25E001803ETR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB25E001803EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 25MHZ, 12PF

XTAL 3225 25MHZ, 12PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E3SB25E001803ECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-25.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details
Crystal Units - 1734398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details