Hosonic Electronic Co., Ltd. Crystals E3SB12E00004EE

Description
12MHz ±8ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±8ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E3SB12E00004EECT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±8ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

12MHz ±8ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB12E00004EETR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±8ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

12MHz ±8ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E3SB12E00004EEDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 3225 12MHZ, 12PF

XTAL 3225 12MHZ, 12PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E3SB12E00004EECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
Crystal Oscillators - 1735878 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details