Hosonic Electronic Co., Ltd. Crystals E2SB40E000108E

Description
40MHz ±7ppm Crystal 6pF 20 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±7ppm Crystal 6pF 20 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E2SB40E000108ECT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±7ppm Crystal 6pF 20 Ohms 4-SMD, No Lead

40MHz ±7ppm Crystal 6pF 20 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E2SB40E000108ETR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±7ppm Crystal 6pF 20 Ohms 4-SMD, No Lead

40MHz ±7ppm Crystal 6pF 20 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E2SB40E000108EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2520 40MHZ, 6PF/7/15/-40+10

XTAL 2520 40MHZ, 6PF/7/15/-40+10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E2SB40E000108ECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 8136093P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystals - 2195-CM7VT1A32.768KHZ125PF20PPMTBQAT3CT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details