Hosonic Electronic Co., Ltd. Oscillators, Resonators, and Crystals E2SB30E00000EE

Description
30MHz 10pF ±20ppm SMD2520-4P Crystals ROHS
Description
30MHz 10pF ±20ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - E2SB30E00000EE - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
E2SB30E00000EE
Oscillators, Resonators, and Crystals E2SB30E00000EE
30MHz 10pF ±20ppm SMD2520-4P Crystals ROHS

30MHz 10pF ±20ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number E2SB30E00000EE
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
Crystal Units - 6720261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details