Hosonic Electronic Co., Ltd. Oscillators, Resonators, and Crystals E2SB26E004200E

Description
26MHz 10pF ±10ppm SMD2520-4P Crystals ROHS
Description
26MHz 10pF ±10ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - E2SB26E004200E - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
E2SB26E004200E
Oscillators, Resonators, and Crystals E2SB26E004200E
26MHz 10pF ±10ppm SMD2520-4P Crystals ROHS

26MHz 10pF ±10ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number E2SB26E004200E
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystals - XC872-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystal Oscillators - 7675333 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details