Hosonic Electronic Co., Ltd. Crystals E2SB12E000005E

Description
12MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E2SB12E000005ECT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E2SB12E000005ETR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E2SB12E000005EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2520 12MHZ, 12PF

XTAL 2520 12MHZ, 12PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E2SB12E000005ECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-12-33B2-JGP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystal Units - 6719561 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ7PF20TAQCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details