Hosonic Electronic Co., Ltd. Crystals E1SB40E000030E

Description
XTAL 2016 32MHZ 7PPM
Request a Quote Datasheet
Description
XTAL 2016 32MHZ 7PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E1SB40E000030ETR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2016 32MHZ 7PPM

XTAL 2016 32MHZ 7PPM

Buy Now Datasheet
Crystals - 3186-E1SB40E000030EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2016 32MHZ 7PPM

XTAL 2016 32MHZ 7PPM

Buy Now Datasheet
Crystals - 3186-E1SB40E000030ECT-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2016 32MHZ 7PPM

XTAL 2016 32MHZ 7PPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E1SB40E000030ETR-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-18-4X-CKM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 8136097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details