Hosonic Electronic Co., Ltd. Crystals E1SB39E000000E

Description
39MHz ±8ppm Crystal 10pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
39MHz ±8ppm Crystal 10pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E1SB39E000000ETR-ND - DigiKey
Thief River Falls, MN, United States
39MHz ±8ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

39MHz ±8ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E1SB39E000000ECT-ND - DigiKey
Thief River Falls, MN, United States
39MHz ±8ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

39MHz ±8ppm Crystal 10pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E1SB39E000000EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2016 39MHZ, 10PF

XTAL 2016 39MHZ, 10PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E1SB39E000000ETR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-23B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-18.432-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 18.43 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details