Hosonic Electronic Co., Ltd. Crystals E1SB25E004000E

Description
CRYSTAL 8PF SMD
Request a Quote Datasheet
Description
CRYSTAL 8PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E1SB25E004000ECT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8PF SMD

CRYSTAL 8PF SMD

Buy Now Datasheet
Crystals - 3186-E1SB25E004000EDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8PF SMD

CRYSTAL 8PF SMD

Buy Now Datasheet
Crystals - 3186-E1SB25E004000ETR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8PF SMD

CRYSTAL 8PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E1SB25E004000ECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7SSX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 50 MHz
View Details
Crystal Units - 8149358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details