Hosonic Electronic Co., Ltd. Crystals E1SB16E000004E

Description
16MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3186-E1SB16E000004ECT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E1SB16E000004ETR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3186-E1SB16E000004EDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2016 16MHZ, 8PF

XTAL 2016 16MHZ, 8PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3186-E1SB16E000004ECT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 6719501 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details