Hosco Finishing System Components Tamper Proof Restrictor RY - 6L

Description
Spray Gun Stainless Steel Restrictor Stainless steel or composite Lightweight Compact Replaces gun regulator Low cost .350 I.D. recirculating passage No pressure loss Tamper proof
Description
Spray Gun Stainless Steel Restrictor Stainless steel or composite Lightweight Compact Replaces gun regulator Low cost .350 I.D. recirculating passage No pressure loss Tamper proof

Suppliers

Company
Product
Description
Supplier Links
Tamper Proof Restrictor - RY - 6L - Hosco Finishing System Components
Wixom, MI, USA
Tamper Proof Restrictor
RY - 6L
Tamper Proof Restrictor RY - 6L
Spray Gun Stainless Steel Restrictor Stainless steel or composite Lightweight Compact Replaces gun regulator Low cost .350 I.D. recirculating passage No pressure loss Tamper proof

Spray Gun Stainless Steel Restrictor

  • Stainless steel or composite
  • Lightweight
  • Compact
  • Replaces gun regulator
  • Low cost
  • .350 I.D. recirculating passage
  • No pressure loss
  • Tamper proof
Supplier's Site

Technical Specifications

  Hosco Finishing System Components
Product Category Flow Orifices and Flow Restrictors
Product Number RY - 6L
Product Name Tamper Proof Restrictor
Fitting Type Adapter; Wye
Connection Male Metric Straight Thread; Female Metric Straight Thread
Fitting / Connection Size 3/8" NPS(F) x 3/8" NPS(M)
Media Paint
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure 375 Multi-Orifice Bender Jet Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.3750 inch (9.52 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details
 - 9160956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Supply
Material Plastic
Max Pressure -14.5 to 218 psi (-10.21 to 153 m H2O)
View Details
10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Max Pressure 100 psi (70.38 m H2O)
View Details
Orifice meter run - OMR - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Fitting / Connection Size 1 /2 in. NPT as standard
Media Hydraulic; Gas
Material Stainless
View Details