Hosco Finishing System Components Externally Adjustable Restrictor RY - 6B - AJ

Description
Spray Gun Stainless Steel Restrictor Stainless steel or composite Lightweight Compact Replaces gun regulator Low cost .350 I.D. recirculating passage No pressure loss Tamper proof
Description
Spray Gun Stainless Steel Restrictor Stainless steel or composite Lightweight Compact Replaces gun regulator Low cost .350 I.D. recirculating passage No pressure loss Tamper proof

Suppliers

Company
Product
Description
Supplier Links
Externally Adjustable Restrictor - RY - 6B - AJ - Hosco Finishing System Components
Wixom, MI, USA
Externally Adjustable Restrictor
RY - 6B - AJ
Externally Adjustable Restrictor RY - 6B - AJ
Spray Gun Stainless Steel Restrictor Stainless steel or composite Lightweight Compact Replaces gun regulator Low cost .350 I.D. recirculating passage No pressure loss Tamper proof

Spray Gun Stainless Steel Restrictor

  • Stainless steel or composite
  • Lightweight
  • Compact
  • Replaces gun regulator
  • Low cost
  • .350 I.D. recirculating passage
  • No pressure loss
  • Tamper proof
Supplier's Site

Technical Specifications

  Hosco Finishing System Components
Product Category Flow Orifices and Flow Restrictors
Product Number RY - 6B - AJ
Product Name Externally Adjustable Restrictor
Fitting Type Adapter; Wye
Connection Male Metric Straight Thread; Female Metric Straight Thread
Fitting / Connection Size 3/8" NPS(F) x 3/8" NPS(M)
Media Paint
Unlock Full Specs
to access all available technical data

Similar Products

Barbed Tubing Union, Orifice - MHU_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
Orifice carrier assembly with integral manifold - FPD175 - ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
2500 Short Axial Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2500 inch (6.35 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
 - 1214350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details