Hosco Finishing System Components Tamper Proof Restrictor RIL - 6

Description
Spray Gun Stainless Steel Restrictor Stainless steel or composite Lightweight Compact Replaces gun regulator Low cost .350 I.D. recirculating passage No pressure loss Tamper proof
Description
Spray Gun Stainless Steel Restrictor Stainless steel or composite Lightweight Compact Replaces gun regulator Low cost .350 I.D. recirculating passage No pressure loss Tamper proof

Suppliers

Company
Product
Description
Supplier Links
Tamper Proof Restrictor - RIL - 6 - Hosco Finishing System Components
Wixom, MI, USA
Tamper Proof Restrictor
RIL - 6
Tamper Proof Restrictor RIL - 6
Spray Gun Stainless Steel Restrictor Stainless steel or composite Lightweight Compact Replaces gun regulator Low cost .350 I.D. recirculating passage No pressure loss Tamper proof

Spray Gun Stainless Steel Restrictor

  • Stainless steel or composite
  • Lightweight
  • Compact
  • Replaces gun regulator
  • Low cost
  • .350 I.D. recirculating passage
  • No pressure loss
  • Tamper proof
Supplier's Site

Technical Specifications

  Hosco Finishing System Components
Product Category Flow Orifices and Flow Restrictors
Product Number RIL - 6
Product Name Tamper Proof Restrictor
Fitting Type Adapter
Connection Male Metric Straight Thread; Female Metric Straight Thread
Fitting / Connection Size 3/8" NPS(F) x 3/8" NPS(M)
Media Paint
Unlock Full Specs
to access all available technical data

Similar Products

Orifice carrier assemblies - OCA - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Steel (optional feature); Stainless (optional feature)
Applications Flow Measurement
View Details
Barbed Tubing Union, Jewel Orifice - MHUJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Max Pressure 100 psi (70.38 m H2O)
View Details
2500 Short Axial Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2500 inch (6.35 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
 - 1214356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 4mm
Fitting / Connection Size 4mm
View Details