RAB - 6B -- RESTRICTORS ADJUSTING BLOCK
Hosco Finishing System Components
Restrictors Adjusting Block
RAB - 6B
Description
To adjust restrictor flow at gun
Hardened tip (resists breakage)
Large adjusting knob
Compact
Gauge Port 1/4" NPT(F)
-
Hosco Finishing System Components
Description
To adjust restrictor flow at gun
Hardened tip (resists breakage)
Large adjusting knob
Compact
Gauge Port 1/4" NPT(F)
Suppliers
To adjust restrictor flow at gun
Hardened tip (resists breakage)
Large adjusting knob
Compact
Gauge Port 1/4" NPT(F)
- To adjust restrictor flow at gun
- Hardened tip (resists breakage)
- Large adjusting knob
- Compact
- Gauge Port 1/4" NPT(F)
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Orifices and Flow Restrictors |
|
Product Number
|
RAB - 6B |
|
Product Name
|
Restrictors Adjusting Block |
|
Fitting Type
|
Adapter; Elbow
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Exhaust
Connection
8mm
Fitting / Connection Size
8mm
View Details
ABB Measurement & Analytics
Media
Hydraulic; Gas
Material
Stainless
Applications
Flow Measurement
View Details
Fitting Type
Adapter
Connection
Male NPT; 1/8" NPT Male
Fitting / Connection Size
1/8" NPT Male
View Details
Beswick Engineering Co., Inc.
Material
Brass; Stainless
Orifice Diameter
0.0040 to 0.0470 inch (0.1016 to 1.19 mm)
Max Pressure
1000 psi (704 m H2O)
View Details