Hosco Teflon Paint hose is constructed of FEP Fluoropolymer, which has excellent chemical resistance and dielectric properties, thermally superior to most other plastics, and flushes cleanly during color changing processes. It is also moisture proof, which makes it a good choice for two component paints or other moisture sensitive materials.
| Hosco Finishing System Components | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | FEP - 0403 |
| Product Name | Teflon Paint Hose |
| Product Form | Hose |
| I.D. | 0.188 inch (4.76 mm) |
| O.D. | 0.250 inch (6.35 mm) |
| Working Pressure | 210 psi (148 m H2O) |