Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
HOSA TECHNOLOGY, INC.
YRA-167 -- STEREO BREAKOUT, RIGHT-ANGLE 3.5 MM TRS TO DUAL RCAF HOSA
HOSA Technology, Inc.
Stereo Breakout, Right-Angle 3.5 Mm Trs To Dual Rcaf Hosa
YRA-167
Description
STEREO BREAKOUT, RIGHT-ANGLE 3.5 MM TRS TO DUAL RCAF
Newark, An Avnet Company
Done
Description
STEREO BREAKOUT, RIGHT-ANGLE 3.5 MM TRS TO DUAL RCAF
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Stereo Breakout, Right-Angle 3.5 Mm Trs To Dual Rcaf Hosa
94AC5349
Stereo Breakout, Right-Angle 3.5 Mm Trs To Dual Rcaf Hosa
94AC5349
STEREO BREAKOUT, RIGHT-ANGLE 3.5 MM TRS TO DUAL RCAF
STEREO BREAKOUT, RIGHT-ANGLE 3.5 MM TRS TO DUAL RCAF
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
94AC5349
Product Name
Stereo Breakout, Right-Angle 3.5 Mm Trs To Dual Rcaf Hosa
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
OBD Female to HID lighting control cables
QLC16086
Specs
Application
Automotive
View Details
Anderson Power Products
SB350 8′ 4/0 Cable Assembly
DJ00-1YABRK-EM00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
Amphenol Communications Solutions
Mini-SAS
10111837-P010001LF
Specs
Cable Length
3.28 ft (10 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details
RS Components, Ltd.
Ethernet Cable
101006
Specs
Application
LAN / Ethernet; Networking
Cable Type
Coaxial
Cable Length
16.4 ft (50 dm)
View Details