HOSA Technology, Inc. Connector Type A Hosa YPR-102

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8900 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8900
Connector Type A Hosa 52T8900
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8900
Product Name Connector Type A Hosa
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details