HOSA Technology, Inc. Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa YPP-308

Description
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Stereo Phone Jack; Connector Type B:1/4" Stereo Phone Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Stereo Phone Jack; Connector Type B:1/4" Stereo Phone Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa - 52T8899 - Newark, An Avnet Company
Chicago, IL, United States
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa
52T8899
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa 52T8899
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Stereo Phone Jack; Connector Type B:1/4" Stereo Phone Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Stereo Phone Jack; Connector Type B:1/4" Stereo Phone Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8899
Product Name Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa
Application Audio; Video
Unlock Full Specs
to access all available technical data