HOSA Technology, Inc. Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa YPP-106

Description
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Jack; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Jack; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa - 52T8894 - Newark, An Avnet Company
Chicago, IL, United States
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa
52T8894
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa 52T8894
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Jack; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Jack; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8894
Product Name Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers