HOSA Technology, Inc. Connector Type A Hosa XRM-102

Description
Connector Type A:RCA/Phono Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Plug RoHS Compliant: Yes
Description
Connector Type A:RCA/Phono Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 73T5907 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
73T5907
Connector Type A Hosa 73T5907
Connector Type A:RCA/Phono Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Plug RoHS Compliant: Yes

Connector Type A:RCA/Phono Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5907
Product Name Connector Type A Hosa
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details