HOSA Technology, Inc. Connector Type A Hosa XRF-103

Description
Connector Type A:XLR 3 Position Jack; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Receptacle RoHS Compliant: Yes
Description
Connector Type A:XLR 3 Position Jack; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 73T5904 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
73T5904
Connector Type A Hosa 73T5904
Connector Type A:XLR 3 Position Jack; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Receptacle RoHS Compliant: Yes

Connector Type A:XLR 3 Position Jack; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5904
Product Name Connector Type A Hosa
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details