HOSA Technology, Inc. Connector Type A Hosa XRF-102

Description
Connector Type A:XLR 3 Position Jack; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Receptacle RoHS Compliant: Yes
Description
Connector Type A:XLR 3 Position Jack; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 73T5903 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
73T5903
Connector Type A Hosa 73T5903
Connector Type A:XLR 3 Position Jack; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Receptacle RoHS Compliant: Yes

Connector Type A:XLR 3 Position Jack; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to XLR Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5903
Product Name Connector Type A Hosa
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details