HOSA Technology, Inc. Connector Type A Hosa XLR-807

Description
Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:-; Connector to Connector:8x XLR Plug to 8x XLR Receptacle RoHS Compliant: Yes
Description
Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:-; Connector to Connector:8x XLR Plug to 8x XLR Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 73T5902 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
73T5902
Connector Type A Hosa 73T5902
Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:-; Connector to Connector:8x XLR Plug to 8x XLR Receptacle RoHS Compliant: Yes

Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:Black; Product Range:-; Connector to Connector:8x XLR Plug to 8x XLR Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5902
Product Name Connector Type A Hosa
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details