HOSA Technology, Inc. Connector Type A Hosa XLR-805

Description
Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:-; Connector to Connector:8x XLR Plug to 8x XLR Receptacle RoHS Compliant: Yes
Description
Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:-; Connector to Connector:8x XLR Plug to 8x XLR Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 73T5901 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
73T5901
Connector Type A Hosa 73T5901
Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:-; Connector to Connector:8x XLR Plug to 8x XLR Receptacle RoHS Compliant: Yes

Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:-; Connector to Connector:8x XLR Plug to 8x XLR Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5901
Product Name Connector Type A Hosa
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details