HOSA Technology, Inc. Connector Type A Hosa TRS-204

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8849 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8849
Connector Type A Hosa 52T8849
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8849
Product Name Connector Type A Hosa
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details