HOSA Technology, Inc. Connector Type A Hosa TRS-203

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8848 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8848
Connector Type A Hosa 52T8848
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8848
Product Name Connector Type A Hosa
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details