HOSA Technology, Inc. Connector Type A Hosa TRS-202

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8847 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8847
Connector Type A Hosa 52T8847
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8847
Product Name Connector Type A Hosa
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details