HOSA Technology, Inc. Connector Type A Hosa TRS-201

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8846 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8846
Connector Type A Hosa 52T8846
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8846
Product Name Connector Type A Hosa
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details