HOSA Technology, Inc. Connector Type A Hosa STX-120M

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR Plug RoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8627 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8627
Connector Type A Hosa 52T8627
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR Plug RoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8627
Product Name Connector Type A Hosa
Cable Length 20.01 ft (61 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details