HOSA Technology, Inc. Connector Type A Hosa STX-120F

Description
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 73T5771 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
73T5771
Connector Type A Hosa 73T5771
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5771
Product Name Connector Type A Hosa
Cable Length 20.01 ft (61 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details