HOSA Technology, Inc. Connector Type A Hosa STX-103F

Description
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 73T5767 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
73T5767
Connector Type A Hosa 73T5767
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5767
Product Name Connector Type A Hosa
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8200-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers