HOSA Technology, Inc. Connector Type A Hosa STX-102F

Description
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:
Description
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 73T5766 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
73T5766
Connector Type A Hosa 73T5766
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:

Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5766
Product Name Connector Type A Hosa
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details