Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85T9367 |
| Product Name | Connector Type A Hosa |
| Cable Length | 29.99 ft (91.4 dm) |