HOSA Technology, Inc. Connector Type A Hosa SKJ-410

Description
Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 85T9354 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
85T9354
Connector Type A Hosa 85T9354
Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85T9354
Product Name Connector Type A Hosa
Cable Length 9.97 ft (30.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SV-35-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-7.5-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 24.6 ft (74.98 dm)
View Details