HOSA Technology, Inc. Connector Type A Hosa PXF-105

Description
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Mono Phone Plug to XLR ReceptacleRoHS Compliant: Yes
Description
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Mono Phone Plug to XLR ReceptacleRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 73T5751 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
73T5751
Connector Type A Hosa 73T5751
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Mono Phone Plug to XLR ReceptacleRoHS Compliant: Yes

Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Mono Phone Plug to XLR ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5751
Product Name Connector Type A Hosa
Cable Length 4.99 ft (15.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details