HOSA Technology, Inc. Low-Voltage Adapter, Phx3M To Xlr3M, 6 In Hosa PHX-106M-BULK

Description
Low-voltage Adapter, PHX3M to XLR3M, 6 in
Description
Low-voltage Adapter, PHX3M to XLR3M, 6 in

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage Adapter, Phx3M To Xlr3M, 6 In Hosa - 94AC4827 - Newark, An Avnet Company
Chicago, IL, United States
Low-Voltage Adapter, Phx3M To Xlr3M, 6 In Hosa
94AC4827
Low-Voltage Adapter, Phx3M To Xlr3M, 6 In Hosa 94AC4827
Low-voltage Adapter, PHX3M to XLR3M, 6 in

Low-voltage Adapter, PHX3M to XLR3M, 6 in

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC4827
Product Name Low-Voltage Adapter, Phx3M To Xlr3M, 6 In Hosa
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details