HOSA Technology, Inc. Connector Type A Hosa MIT-156

Description
Connector Type A:XLR 3 Position Jack; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:
Description
Connector Type A:XLR 3 Position Jack; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8162 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8162
Connector Type A Hosa 52T8162
Connector Type A:XLR 3 Position Jack; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:

Connector Type A:XLR 3 Position Jack; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8162
Product Name Connector Type A Hosa
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details