HOSA Technology, Inc. Connector Type A Hosa MID-325BK

Description
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes
Description
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8152 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8152
Connector Type A Hosa 52T8152
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes

Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8152
Product Name Connector Type A Hosa
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details