HOSA Technology, Inc. Connector Type A Hosa MID-315BK

Description
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes
Description
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8146 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8146
Connector Type A Hosa 52T8146
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes

Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:DIN Plug to DIN Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8146
Product Name Connector Type A Hosa
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details