HOSA Technology, Inc. Connector Type A Hosa MID-301BK

Description
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:
Description
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8134 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8134
Connector Type A Hosa 52T8134
Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:

Connector Type A:DIN 5 Position Plug; Connector Type B:DIN 5 Position Plug; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8134
Product Name Connector Type A Hosa
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details