HOSA Technology, Inc. Connector Type A Hosa MCH-105

Description
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:
Description
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 87X3804 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
87X3804
Connector Type A Hosa 87X3804
Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:

Connector Type A:XLR 3 Position Jack; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3804
Product Name Connector Type A Hosa
Cable Length 4.99 ft (15.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details