HOSA Technology, Inc. Led Console Lamp, Xlr3M, 15 In Hosa LTE-503XLR

Description
LED CONSOLE LAMP, XLR3M, 15 IN
Description
LED CONSOLE LAMP, XLR3M, 15 IN

Suppliers

Company
Product
Description
Supplier Links
Led Console Lamp, Xlr3M, 15 In Hosa - 94AC4613 - Newark, An Avnet Company
Chicago, IL, United States
Led Console Lamp, Xlr3M, 15 In Hosa
94AC4613
Led Console Lamp, Xlr3M, 15 In Hosa 94AC4613
LED CONSOLE LAMP, XLR3M, 15 IN

LED CONSOLE LAMP, XLR3M, 15 IN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC4613
Product Name Led Console Lamp, Xlr3M, 15 In Hosa
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
High Speed Digital & Data Cable - 087736-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers