HOSA Technology, Inc. Label-A-Cable Cable Labels 60 Per Pack; Label Type Hosa LBL466

Description
Label-A-Cable Cable Labels - 60 Per Pack; Label Type:Self Laminating; Label Dimensions:-; Label Material:-; Label Colour:-; Pack Quantity:60; Product Range:- RoHS Compliant: Yes
Description
Label-A-Cable Cable Labels - 60 Per Pack; Label Type:Self Laminating; Label Dimensions:-; Label Material:-; Label Colour:-; Pack Quantity:60; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label-A-Cable Cable Labels 60 Per Pack; Label Type Hosa - 40T4835 - Newark, An Avnet Company
Chicago, IL, United States
Label-A-Cable Cable Labels 60 Per Pack; Label Type Hosa
40T4835
Label-A-Cable Cable Labels 60 Per Pack; Label Type Hosa 40T4835
Label-A-Cable Cable Labels - 60 Per Pack; Label Type:Self Laminating; Label Dimensions:-; Label Material:-; Label Colour:-; Pack Quantity:60; Product Range:- RoHS Compliant: Yes

Label-A-Cable Cable Labels - 60 Per Pack; Label Type:Self Laminating; Label Dimensions:-; Label Material:-; Label Colour:-; Pack Quantity:60; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 40T4835
Product Name Label-A-Cable Cable Labels 60 Per Pack; Label Type Hosa
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details