HOSA Technology, Inc. Pro Headphone Extension Cable, Rean 3.5 Mm Trs To 3.5 Mm Trs, 25 Ft Hosa HXMM-025

Description
PRO HEADPHONE EXTENSION CABLE, REAN 3.5 MM TRS TO 3.5 MM TRS, 25 FT
Description
PRO HEADPHONE EXTENSION CABLE, REAN 3.5 MM TRS TO 3.5 MM TRS, 25 FT

Suppliers

Company
Product
Description
Supplier Links
Pro Headphone Extension Cable, Rean 3.5 Mm Trs To 3.5 Mm Trs, 25 Ft Hosa - 94AC4516 - Newark, An Avnet Company
Chicago, IL, United States
Pro Headphone Extension Cable, Rean 3.5 Mm Trs To 3.5 Mm Trs, 25 Ft Hosa
94AC4516
Pro Headphone Extension Cable, Rean 3.5 Mm Trs To 3.5 Mm Trs, 25 Ft Hosa 94AC4516
PRO HEADPHONE EXTENSION CABLE, REAN 3.5 MM TRS TO 3.5 MM TRS, 25 FT

PRO HEADPHONE EXTENSION CABLE, REAN 3.5 MM TRS TO 3.5 MM TRS, 25 FT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC4516
Product Name Pro Headphone Extension Cable, Rean 3.5 Mm Trs To 3.5 Mm Trs, 25 Ft Hosa
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
77 Ohm Cable Assembly - 473-10612-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
4 suppliers
Stability Cables - SV-24292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-15-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
Connector Type Socket to Cable
View Details