Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87X3744 |
| Product Name | Connector Type A Hosa |
| Cable Length | 14.99 ft (45.7 dm) |